Capital Lighting, Inc. 27093 Lamps-Table Lamps 769225

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Porcelain Crackle Weight: 16 Product Name: One Light Table Lamp UPC: 792977270936 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Porcelain Crackle Weight: 16 Product Name: One Light Table Lamp UPC: 792977270936 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27093 Lamps-Table Lamps - 769225 - Capital Lighting, Inc.
Columbus, OH, USA
27093 Lamps-Table Lamps
769225
27093 Lamps-Table Lamps 769225
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Porcelain Crackle Weight: 16 Product Name: One Light Table Lamp UPC: 792977270936 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ivory Porcelain Crackle
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977270936
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769225
Product Name 27093 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details