Capital Lighting, Inc. 27041 Lamps-Table Lamps 769203

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977270417 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977270417 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27041 Lamps-Table Lamps - 769203 - Capital Lighting, Inc.
Columbus, OH, USA
27041 Lamps-Table Lamps
769203
27041 Lamps-Table Lamps 769203
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977270417 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977270417
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769203
Product Name 27041 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details