Capital Lighting, Inc. 5322-48 Sconces-Double Candle 769138

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Bracket UPC: 771857123739 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Bracket UPC: 771857123739 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5322-48 Sconces-Double Candle - 769138 - Capital Lighting, Inc.
Columbus, OH, USA
5322-48 Sconces-Double Candle
769138
5322-48 Sconces-Double Candle 769138
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Bracket UPC: 771857123739 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Length 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Wall Bracket
UPC: 771857123739
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769138
Product Name 5322-48 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details