Capital Lighting, Inc. 5325-35 Mini Chandeliers-Candle 769114

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Golden Birch UPC: 771857093322
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Golden Birch UPC: 771857093322

Suppliers

Company
Product
Description
Supplier Links
5325-35 Mini Chandeliers-Candle - 769114 - Capital Lighting, Inc.
Columbus, OH, USA
5325-35 Mini Chandeliers-Candle
769114
5325-35 Mini Chandeliers-Candle 769114
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Golden Birch UPC: 771857093322

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Golden Birch
UPC: 771857093322

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769114
Product Name 5325-35 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details