Capital Lighting, Inc. 5104-91CL Mid. Chandeliers-Candle 769103

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857061383
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857061383

Suppliers

Company
Product
Description
Supplier Links
5104-91CL Mid. Chandeliers-Candle - 769103 - Capital Lighting, Inc.
Columbus, OH, USA
5104-91CL Mid. Chandeliers-Candle
769103
5104-91CL Mid. Chandeliers-Candle 769103
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 8 Wattage: 60 Finish: Silvergild UPC: 771857061383

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.00
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 60
Finish: Silvergild
UPC: 771857061383

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769103
Product Name 5104-91CL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details