Capital Lighting, Inc. 2712-20 Mini Chandeliers-Candle 769098

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Gold UPC: 771857006957
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Gold UPC: 771857006957

Suppliers

Company
Product
Description
Supplier Links
2712-20 Mini Chandeliers-Candle - 769098 - Capital Lighting, Inc.
Columbus, OH, USA
2712-20 Mini Chandeliers-Candle
769098
2712-20 Mini Chandeliers-Candle 769098
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Gold UPC: 771857006957

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Polished Gold
UPC: 771857006957

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769098
Product Name 2712-20 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details