Capital Lighting, Inc. 2711-20 Mini Chandeliers-Candle 769095

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857006964
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857006964

Suppliers

Company
Product
Description
Supplier Links
2711-20 Mini Chandeliers-Candle - 769095 - Capital Lighting, Inc.
Columbus, OH, USA
2711-20 Mini Chandeliers-Candle
769095
2711-20 Mini Chandeliers-Candle 769095
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Gold UPC: 771857006964

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Gold
UPC: 771857006964

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769095
Product Name 2711-20 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details