Capital Lighting, Inc. 2713-20 Mid. Chandeliers-Candle 769079

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Polished Gold UPC: 771857006940
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Polished Gold UPC: 771857006940

Suppliers

Company
Product
Description
Supplier Links
2713-20 Mid. Chandeliers-Candle - 769079 - Capital Lighting, Inc.
Columbus, OH, USA
2713-20 Mid. Chandeliers-Candle
769079
2713-20 Mid. Chandeliers-Candle 769079
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Polished Gold UPC: 771857006940

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 13
Wattage: 60
Finish: Polished Gold
UPC: 771857006940

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769079
Product Name 2713-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details