Capital Lighting, Inc. 2731-20 Flush Mounts-Bowl Style 769072

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857006872
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857006872

Suppliers

Company
Product
Description
Supplier Links
2731-20 Flush Mounts-Bowl Style - 769072 - Capital Lighting, Inc.
Columbus, OH, USA
2731-20 Flush Mounts-Bowl Style
769072
2731-20 Flush Mounts-Bowl Style 769072
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857006872

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Gold
UPC: 771857006872

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769072
Product Name 2731-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details