Capital Lighting, Inc. 2670-20 Sconces-Pocket 769069

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857045857 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857045857 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2670-20 Sconces-Pocket - 769069 - Capital Lighting, Inc.
Columbus, OH, USA
2670-20 Sconces-Pocket
769069
2670-20 Sconces-Pocket 769069
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857045857 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Length 14.00
Extension: 8
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Gold
Product Name: Six Light Wall bracket
UPC: 771857045857
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769069
Product Name 2670-20 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details