Capital Lighting, Inc. 2673-20 Sconces-Pocket 769067

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: Four Light Wall bracket UPC: 771857057867 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: Four Light Wall bracket UPC: 771857057867 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2673-20 Sconces-Pocket - 769067 - Capital Lighting, Inc.
Columbus, OH, USA
2673-20 Sconces-Pocket
769067
2673-20 Sconces-Pocket 769067
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: Four Light Wall bracket UPC: 771857057867 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Length 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Gold
Product Name: Four Light Wall bracket
UPC: 771857057867
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769067
Product Name 2673-20 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details