Capital Lighting, Inc. 1345CH Mid. Chandeliers-Candle 769059

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Charcoal Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Charcoal Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1345CH Mid. Chandeliers-Candle - 769059 - Capital Lighting, Inc.
Columbus, OH, USA
1345CH Mid. Chandeliers-Candle
769059
1345CH Mid. Chandeliers-Candle 769059
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Charcoal Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Charcoal
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769059
Product Name 1345CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details