Capital Lighting, Inc. 9312BS/PN Large Chandeliers-Glass Shade 769058

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 52.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: 12 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 52.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: 12 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9312BS/PN Large Chandeliers-Glass Shade - 769058 - Capital Lighting, Inc.
Columbus, OH, USA
9312BS/PN Large Chandeliers-Glass Shade
769058
9312BS/PN Large Chandeliers-Glass Shade 769058
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 52.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: 12 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 52.00
Bulb
Type: G16.5
Qty: 12
Wattage: 60
Finish: Brushed Stainless/Polished Nickel
Product Name: 12 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769058
Product Name 9312BS/PN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details