Capital Lighting, Inc. 2650-20 Mini Chandeliers-Candle 769044

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Gold UPC: 771857019193
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Gold UPC: 771857019193

Suppliers

Company
Product
Description
Supplier Links
2650-20 Mini Chandeliers-Candle - 769044 - Capital Lighting, Inc.
Columbus, OH, USA
2650-20 Mini Chandeliers-Candle
769044
2650-20 Mini Chandeliers-Candle 769044
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Gold UPC: 771857019193

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Polished Gold
UPC: 771857019193

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769044
Product Name 2650-20 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details