Capital Lighting, Inc. 2657-20 Large Chandeliers-Candle 769042

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Candelabra Qty: 29 Wattage: 60 Finish: Polished Gold UPC: 771857019247
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Candelabra Qty: 29 Wattage: 60 Finish: Polished Gold UPC: 771857019247

Suppliers

Company
Product
Description
Supplier Links
2657-20 Large Chandeliers-Candle - 769042 - Capital Lighting, Inc.
Columbus, OH, USA
2657-20 Large Chandeliers-Candle
769042
2657-20 Large Chandeliers-Candle 769042
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Candelabra Qty: 29 Wattage: 60 Finish: Polished Gold UPC: 771857019247

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 29
Wattage: 60
Finish: Polished Gold
UPC: 771857019247

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769042
Product Name 2657-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details