Capital Lighting, Inc. 2653-20 Mid. Chandeliers-Candle 769041

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Gold UPC: 771857019223
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Gold UPC: 771857019223

Suppliers

Company
Product
Description
Supplier Links
2653-20 Mid. Chandeliers-Candle - 769041 - Capital Lighting, Inc.
Columbus, OH, USA
2653-20 Mid. Chandeliers-Candle
769041
2653-20 Mid. Chandeliers-Candle 769041
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Gold UPC: 771857019223

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 17
Wattage: 60
Finish: Polished Gold
UPC: 771857019223

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769041
Product Name 2653-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details