Capital Lighting, Inc. 1314CH Mini Chandeliers-Candle 769024

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charcoal Product Name: Four Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charcoal Product Name: Four Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1314CH Mini Chandeliers-Candle - 769024 - Capital Lighting, Inc.
Columbus, OH, USA
1314CH Mini Chandeliers-Candle
769024
1314CH Mini Chandeliers-Candle 769024
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charcoal Product Name: Four Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charcoal
Product Name: Four Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769024
Product Name 1314CH Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details