Capital Lighting, Inc. 1145PS Mid. Chandeliers-Candle 769018

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1145PS Mid. Chandeliers-Candle - 769018 - Capital Lighting, Inc.
Columbus, OH, USA
1145PS Mid. Chandeliers-Candle
769018
1145PS Mid. Chandeliers-Candle 769018
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769018
Product Name 1145PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details