Capital Lighting, Inc. 1144PS Mid. Chandeliers-Candle 769015

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1144PS Mid. Chandeliers-Candle - 769015 - Capital Lighting, Inc.
Columbus, OH, USA
1144PS Mid. Chandeliers-Candle
769015
1144PS Mid. Chandeliers-Candle 769015
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Silver
Product Name: Four Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769015
Product Name 1144PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details