Capital Lighting, Inc. P3608-77 Pendants-Bowl Style 768999

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Bronze Weight: 17.1 Product Name: Three Light Close To Ceiling UPC: 785247115648 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Bronze Weight: 17.1 Product Name: Three Light Close To Ceiling UPC: 785247115648 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3608-77 Pendants-Bowl Style - 768999 - Capital Lighting, Inc.
Columbus, OH, USA
P3608-77 Pendants-Bowl Style
768999
P3608-77 Pendants-Bowl Style 768999
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 25.75 Length 25.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Bronze Weight: 17.1 Product Name: Three Light Close To Ceiling UPC: 785247115648 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 25.75
Length 25.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Forged Bronze
Weight: 17.1
Product Name: Three Light Close To Ceiling
UPC: 785247115648
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768999
Product Name P3608-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details