PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Weight: 8.5
Product Name: Three Light Close To Ceiling
UPC: 785247113750
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768980 |
| Product Name | P3726-81 Flush Mounts-Bowl Style |
| Application | Residential |