Capital Lighting, Inc. P3438-77 Flush Mounts-Bowl Style 768973

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 7.2 Product Name: Two Light Close To Ceiling UPC: 785247124176 Category: Close To Ceiling Glass: Amber Linen Textured Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 7.2 Product Name: Two Light Close To Ceiling UPC: 785247124176 Category: Close To Ceiling Glass: Amber Linen Textured Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3438-77 Flush Mounts-Bowl Style - 768973 - Capital Lighting, Inc.
Columbus, OH, USA
P3438-77 Flush Mounts-Bowl Style
768973
P3438-77 Flush Mounts-Bowl Style 768973
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 7.2 Product Name: Two Light Close To Ceiling UPC: 785247124176 Category: Close To Ceiling Glass: Amber Linen Textured Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Forged Bronze
Weight: 7.2
Product Name: Two Light Close To Ceiling
UPC: 785247124176
Category: Close To Ceiling
Glass: Amber Linen Textured
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768973
Product Name P3438-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details