Capital Lighting, Inc. P3525-88 Semi-Flush Mts.-Bowl Style 768970

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 11.8 Product Name: Three Light Close To Ceiling UPC: 785247125869 Category: Close To Ceiling Glass: Etched Light Topaz Wave Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 11.8 Product Name: Three Light Close To Ceiling UPC: 785247125869 Category: Close To Ceiling Glass: Etched Light Topaz Wave Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3525-88 Semi-Flush Mts.-Bowl Style - 768970 - Capital Lighting, Inc.
Columbus, OH, USA
P3525-88 Semi-Flush Mts.-Bowl Style
768970
P3525-88 Semi-Flush Mts.-Bowl Style 768970
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 11.8 Product Name: Three Light Close To Ceiling UPC: 785247125869 Category: Close To Ceiling Glass: Etched Light Topaz Wave Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom
Weight: 11.8
Product Name: Three Light Close To Ceiling
UPC: 785247125869
Category: Close To Ceiling
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768970
Product Name P3525-88 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details