Capital Lighting, Inc. P3724-81 Flush Mounts-Bowl Style 768958

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247113606 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247113606 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3724-81 Flush Mounts-Bowl Style - 768958 - Capital Lighting, Inc.
Columbus, OH, USA
P3724-81 Flush Mounts-Bowl Style
768958
P3724-81 Flush Mounts-Bowl Style 768958
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247113606 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 5
Product Name: Two Light Close To Ceiling
UPC: 785247113606
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768958
Product Name P3724-81 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details