Capital Lighting, Inc. P3724-77 Flush Mounts-Cage Style 768955

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247113644 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247113644 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3724-77 Flush Mounts-Cage Style - 768955 - Capital Lighting, Inc.
Columbus, OH, USA
P3724-77 Flush Mounts-Cage Style
768955
P3724-77 Flush Mounts-Cage Style 768955
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Bronze Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247113644 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Forged Bronze
Weight: 5
Product Name: Two Light Close To Ceiling
UPC: 785247113644
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768955
Product Name P3724-77 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details