Capital Lighting, Inc. P3691-09 Semi-Flush Mts.-Bowl Style 768941

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Close To Ceiling UPC: 785247124466 Category: Close To Ceiling Glass: Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Close To Ceiling UPC: 785247124466 Category: Close To Ceiling Glass: Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3691-09 Semi-Flush Mts.-Bowl Style - 768941 - Capital Lighting, Inc.
Columbus, OH, USA
P3691-09 Semi-Flush Mts.-Bowl Style
768941
P3691-09 Semi-Flush Mts.-Bowl Style 768941
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 9 Product Name: Two Light Close To Ceiling UPC: 785247124466 Category: Close To Ceiling Glass: Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 9
Product Name: Two Light Close To Ceiling
UPC: 785247124466
Category: Close To Ceiling
Glass: Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768941
Product Name P3691-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details