Capital Lighting, Inc. P3717-84 Flush Mounts-Bowl Style 768940

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Close To Ceiling UPC: 785247124848 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Close To Ceiling UPC: 785247124848 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3717-84 Flush Mounts-Bowl Style - 768940 - Capital Lighting, Inc.
Columbus, OH, USA
P3717-84 Flush Mounts-Bowl Style
768940
P3717-84 Flush Mounts-Bowl Style 768940
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Close To Ceiling UPC: 785247124848 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 5
Product Name: One Light Close To Ceiling
UPC: 785247124848
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768940
Product Name P3717-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details