Capital Lighting, Inc. P3555-84 Flush Mounts-Bowl Style 768920

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 14 Product Name: Three Light Close To Ceiling UPC: 785247114283 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 14 Product Name: Three Light Close To Ceiling UPC: 785247114283 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3555-84 Flush Mounts-Bowl Style - 768920 - Capital Lighting, Inc.
Columbus, OH, USA
P3555-84 Flush Mounts-Bowl Style
768920
P3555-84 Flush Mounts-Bowl Style 768920
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Espresso Weight: 14 Product Name: Three Light Close To Ceiling UPC: 785247114283 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Espresso
Weight: 14
Product Name: Three Light Close To Ceiling
UPC: 785247114283
Category: Close To Ceiling
Glass: Venetian Marble
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768920
Product Name P3555-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details