Capital Lighting, Inc. P3697-15 Flush Mounts-Bowl Style 768915

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.9 Product Name: Three Light Close To Ceiling UPC: 785247119660 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.9 Product Name: Three Light Close To Ceiling UPC: 785247119660 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3697-15 Flush Mounts-Bowl Style - 768915 - Capital Lighting, Inc.
Columbus, OH, USA
P3697-15 Flush Mounts-Bowl Style
768915
P3697-15 Flush Mounts-Bowl Style 768915
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.9 Product Name: Three Light Close To Ceiling UPC: 785247119660 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 9.9
Product Name: Three Light Close To Ceiling
UPC: 785247119660
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768915
Product Name P3697-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details