Capital Lighting, Inc. P3697-09 Flush Mounts-Bowl Style 768910

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.9 Product Name: Three Light Close To Ceiling UPC: 785247119646 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.9 Product Name: Three Light Close To Ceiling UPC: 785247119646 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3697-09 Flush Mounts-Bowl Style - 768910 - Capital Lighting, Inc.
Columbus, OH, USA
P3697-09 Flush Mounts-Bowl Style
768910
P3697-09 Flush Mounts-Bowl Style 768910
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.9 Product Name: Three Light Close To Ceiling UPC: 785247119646 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 9.9
Product Name: Three Light Close To Ceiling
UPC: 785247119646
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768910
Product Name P3697-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details