PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 5.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 13.86
Product Name: Four Light Bath
UPC: 742546035695
Category: Bath
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768880 |
| Product Name | F432235 Bathroom Fixtures-Four Lights |
| Application | Residential |