Capital Lighting, Inc. F156036 Mid. Chandeliers-Pillar Candle 768864

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.25 Bulb Type: G9 Qty: 12 Wattage: 25 Finish: Satin Nickel Weight: 12.76 Product Name: Twelve Light Chandelier UPC: 742546035909 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.25 Bulb Type: G9 Qty: 12 Wattage: 25 Finish: Satin Nickel Weight: 12.76 Product Name: Twelve Light Chandelier UPC: 742546035909 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F156036 Mid. Chandeliers-Pillar Candle - 768864 - Capital Lighting, Inc.
Columbus, OH, USA
F156036 Mid. Chandeliers-Pillar Candle
768864
F156036 Mid. Chandeliers-Pillar Candle 768864
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 5.25 Bulb Type: G9 Qty: 12 Wattage: 25 Finish: Satin Nickel Weight: 12.76 Product Name: Twelve Light Chandelier UPC: 742546035909 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 5.25
Bulb
Type: G9
Qty: 12
Wattage: 25
Finish: Satin Nickel
Weight: 12.76
Product Name: Twelve Light Chandelier
UPC: 742546035909
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768864
Product Name F156036 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details