Capital Lighting, Inc. F156470 Sconces-Single Glass 768863

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Extension: 2.75 Bulb Type: G9 Qty: 1 Wattage: 25 Finish: Merlot Bronze Weight: 1.1 Product Name: One Light Bath UPC: 742546089346 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Extension: 2.75 Bulb Type: G9 Qty: 1 Wattage: 25 Finish: Merlot Bronze Weight: 1.1 Product Name: One Light Bath UPC: 742546089346 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F156470 Sconces-Single Glass - 768863 - Capital Lighting, Inc.
Columbus, OH, USA
F156470 Sconces-Single Glass
768863
F156470 Sconces-Single Glass 768863
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Extension: 2.75 Bulb Type: G9 Qty: 1 Wattage: 25 Finish: Merlot Bronze Weight: 1.1 Product Name: One Light Bath UPC: 742546089346 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.25
Extension: 2.75
Bulb
Type: G9
Qty: 1
Wattage: 25
Finish: Merlot Bronze
Weight: 1.1
Product Name: One Light Bath
UPC: 742546089346
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768863
Product Name F156470 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details