Capital Lighting, Inc. F156436 Sconces-Single Glass 768861

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Extension: 2.75 Bulb Type: G9 Qty: 1 Wattage: 25 Finish: Satin Nickel Weight: 1.1 Product Name: One Light Bath UPC: 742546035947 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Extension: 2.75 Bulb Type: G9 Qty: 1 Wattage: 25 Finish: Satin Nickel Weight: 1.1 Product Name: One Light Bath UPC: 742546035947 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F156436 Sconces-Single Glass - 768861 - Capital Lighting, Inc.
Columbus, OH, USA
F156436 Sconces-Single Glass
768861
F156436 Sconces-Single Glass 768861
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Extension: 2.75 Bulb Type: G9 Qty: 1 Wattage: 25 Finish: Satin Nickel Weight: 1.1 Product Name: One Light Bath UPC: 742546035947 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.25
Extension: 2.75
Bulb
Type: G9
Qty: 1
Wattage: 25
Finish: Satin Nickel
Weight: 1.1
Product Name: One Light Bath
UPC: 742546035947
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768861
Product Name F156436 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details