Capital Lighting, Inc. F166268 Pendants-Bowl Style 768814

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Bronze Weight: 37.48 Product Name: Three Light Pendant UPC: 742546035589 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Bronze Weight: 37.48 Product Name: Three Light Pendant UPC: 742546035589 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F166268 Pendants-Bowl Style - 768814 - Capital Lighting, Inc.
Columbus, OH, USA
F166268 Pendants-Bowl Style
768814
F166268 Pendants-Bowl Style 768814
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Bronze Weight: 37.48 Product Name: Three Light Pendant UPC: 742546035589 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Deep Bronze
Weight: 37.48
Product Name: Three Light Pendant
UPC: 742546035589
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768814
Product Name F166268 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details