Capital Lighting, Inc. P3745-10 Semi-Flush Mts.-Bowl Style 768798

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: Two Light Close To Ceiling UPC: 785247374519 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: Two Light Close To Ceiling UPC: 785247374519 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3745-10 Semi-Flush Mts.-Bowl Style - 768798 - Capital Lighting, Inc.
Columbus, OH, USA
P3745-10 Semi-Flush Mts.-Bowl Style
768798
P3745-10 Semi-Flush Mts.-Bowl Style 768798
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: Two Light Close To Ceiling UPC: 785247374519 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Weight: 7
Product Name: Two Light Close To Ceiling
UPC: 785247374519
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768798
Product Name P3745-10 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details