Capital Lighting, Inc. P3535-10 Flush Mounts-Bowl Style 768796

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 8.25 Product Name: Three Light Close To Ceiling UPC: 785247353514 Category: Close To Ceiling Glass: Clear Swirled Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 8.25 Product Name: Three Light Close To Ceiling UPC: 785247353514 Category: Close To Ceiling Glass: Clear Swirled Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3535-10 Flush Mounts-Bowl Style - 768796 - Capital Lighting, Inc.
Columbus, OH, USA
P3535-10 Flush Mounts-Bowl Style
768796
P3535-10 Flush Mounts-Bowl Style 768796
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 8.25 Product Name: Three Light Close To Ceiling UPC: 785247353514 Category: Close To Ceiling Glass: Clear Swirled Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 8.25
Product Name: Three Light Close To Ceiling
UPC: 785247353514
Category: Close To Ceiling
Glass: Clear Swirled
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768796
Product Name P3535-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details