Capital Lighting, Inc. P3610-10 Semi-Flush Mts.-Bowl Style 768795

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247361014 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247361014 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3610-10 Semi-Flush Mts.-Bowl Style - 768795 - Capital Lighting, Inc.
Columbus, OH, USA
P3610-10 Semi-Flush Mts.-Bowl Style
768795
P3610-10 Semi-Flush Mts.-Bowl Style 768795
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247361014 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 10
Product Name: Three Light Close To Ceiling
UPC: 785247361014
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768795
Product Name P3610-10 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 641955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details