Capital Lighting, Inc. P3569-10 Semi-Flush Mts.-Bowl Style 768789

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247356911 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247356911 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3569-10 Semi-Flush Mts.-Bowl Style - 768789 - Capital Lighting, Inc.
Columbus, OH, USA
P3569-10 Semi-Flush Mts.-Bowl Style
768789
P3569-10 Semi-Flush Mts.-Bowl Style 768789
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 7 Product Name: Three Light Close To Ceiling UPC: 785247356911 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 7
Product Name: Three Light Close To Ceiling
UPC: 785247356911
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768789
Product Name P3569-10 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details