Capital Lighting, Inc. P3570-13EB Semi-Flush Mts.-Bowl Style 768782

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Steel Weight: 10.8 Product Name: Three Light Close To Ceiling UPC: 785247357048 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Steel Weight: 10.8 Product Name: Three Light Close To Ceiling UPC: 785247357048 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3570-13EB Semi-Flush Mts.-Bowl Style - 768782 - Capital Lighting, Inc.
Columbus, OH, USA
P3570-13EB Semi-Flush Mts.-Bowl Style
768782
P3570-13EB Semi-Flush Mts.-Bowl Style 768782
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Steel Weight: 10.8 Product Name: Three Light Close To Ceiling UPC: 785247357048 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.25
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Steel
Weight: 10.8
Product Name: Three Light Close To Ceiling
UPC: 785247357048
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768782
Product Name P3570-13EB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details