Capital Lighting, Inc. P3417-10 Flush Mounts-Bowl Style 768773

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247341719 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247341719 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3417-10 Flush Mounts-Bowl Style - 768773 - Capital Lighting, Inc.
Columbus, OH, USA
P3417-10 Flush Mounts-Bowl Style
768773
P3417-10 Flush Mounts-Bowl Style 768773
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247341719 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 4
Product Name: Two Light Close To Ceiling
UPC: 785247341719
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768773
Product Name P3417-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details