Capital Lighting, Inc. P3732-10 Flush Mounts-Bowl Style 768770

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 4.5 Product Name: Two Light Close To Ceiling UPC: 785247373215 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 4.5 Product Name: Two Light Close To Ceiling UPC: 785247373215 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3732-10 Flush Mounts-Bowl Style - 768770 - Capital Lighting, Inc.
Columbus, OH, USA
P3732-10 Flush Mounts-Bowl Style
768770
P3732-10 Flush Mounts-Bowl Style 768770
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 4.5 Product Name: Two Light Close To Ceiling UPC: 785247373215 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 4.5
Product Name: Two Light Close To Ceiling
UPC: 785247373215
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768770
Product Name P3732-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details