Capital Lighting, Inc. P3568-13EB Semi-Flush Mts.-Bowl Style 768758

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Steel Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247356843 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Steel Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247356843 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3568-13EB Semi-Flush Mts.-Bowl Style - 768758 - Capital Lighting, Inc.
Columbus, OH, USA
P3568-13EB Semi-Flush Mts.-Bowl Style
768758
P3568-13EB Semi-Flush Mts.-Bowl Style 768758
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Steel Weight: 6.3 Product Name: Two Light Close To Ceiling UPC: 785247356843 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Steel
Weight: 6.3
Product Name: Two Light Close To Ceiling
UPC: 785247356843
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768758
Product Name P3568-13EB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details