Capital Lighting, Inc. P3491-33EB Flush Mounts-Bowl Style 768756

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Cobblestone Weight: 21.8 Product Name: Four Light Close To Ceiling UPC: 785247349128 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Cobblestone Weight: 21.8 Product Name: Four Light Close To Ceiling UPC: 785247349128 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3491-33EB Flush Mounts-Bowl Style - 768756 - Capital Lighting, Inc.
Columbus, OH, USA
P3491-33EB Flush Mounts-Bowl Style
768756
P3491-33EB Flush Mounts-Bowl Style 768756
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Cobblestone Weight: 21.8 Product Name: Four Light Close To Ceiling UPC: 785247349128 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Cobblestone
Weight: 21.8
Product Name: Four Light Close To Ceiling
UPC: 785247349128
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768756
Product Name P3491-33EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details