Capital Lighting, Inc. P3567-10 Semi-Flush Mts.-Bowl Style 768753

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247356713 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247356713 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3567-10 Semi-Flush Mts.-Bowl Style - 768753 - Capital Lighting, Inc.
Columbus, OH, USA
P3567-10 Semi-Flush Mts.-Bowl Style
768753
P3567-10 Semi-Flush Mts.-Bowl Style 768753
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247356713 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247356713
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768753
Product Name P3567-10 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details