Capital Lighting, Inc. P3567-13 Semi-Flush Mts.-Bowl Style 768751

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247356720 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247356720 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3567-13 Semi-Flush Mts.-Bowl Style - 768751 - Capital Lighting, Inc.
Columbus, OH, USA
P3567-13 Semi-Flush Mts.-Bowl Style
768751
P3567-13 Semi-Flush Mts.-Bowl Style 768751
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247356720 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247356720
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768751
Product Name P3567-13 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details