Capital Lighting, Inc. P3450-33 Flush Mounts-Bowl Style 768748

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247345014 Category: Close To Ceiling Glass: Etched Alabaster Style Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247345014 Category: Close To Ceiling Glass: Etched Alabaster Style Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3450-33 Flush Mounts-Bowl Style - 768748 - Capital Lighting, Inc.
Columbus, OH, USA
P3450-33 Flush Mounts-Bowl Style
768748
P3450-33 Flush Mounts-Bowl Style 768748
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 10 Product Name: Three Light Close To Ceiling UPC: 785247345014 Category: Close To Ceiling Glass: Etched Alabaster Style Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cobblestone
Weight: 10
Product Name: Three Light Close To Ceiling
UPC: 785247345014
Category: Close To Ceiling
Glass: Etched Alabaster Style
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768748
Product Name P3450-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details