Capital Lighting, Inc. P3546-30 Flush Mounts-Bowl Style 768740

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: TexturedWhite Weight: 7.12 Product Name: Two Light Close To Ceiling UPC: 785247354627 Category: Close To Ceiling Glass: Swirled Satin Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: TexturedWhite Weight: 7.12 Product Name: Two Light Close To Ceiling UPC: 785247354627 Category: Close To Ceiling Glass: Swirled Satin Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3546-30 Flush Mounts-Bowl Style - 768740 - Capital Lighting, Inc.
Columbus, OH, USA
P3546-30 Flush Mounts-Bowl Style
768740
P3546-30 Flush Mounts-Bowl Style 768740
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: TexturedWhite Weight: 7.12 Product Name: Two Light Close To Ceiling UPC: 785247354627 Category: Close To Ceiling Glass: Swirled Satin Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: TexturedWhite
Weight: 7.12
Product Name: Two Light Close To Ceiling
UPC: 785247354627
Category: Close To Ceiling
Glass: Swirled Satin Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768740
Product Name P3546-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details