Capital Lighting, Inc. P3541-42 Semi-Flush Mts.-Bowl Style 768738

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seabrook Weight: 7.3 Product Name: Two Light Close To Ceiling UPC: 785247112876 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seabrook Weight: 7.3 Product Name: Two Light Close To Ceiling UPC: 785247112876 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3541-42 Semi-Flush Mts.-Bowl Style - 768738 - Capital Lighting, Inc.
Columbus, OH, USA
P3541-42 Semi-Flush Mts.-Bowl Style
768738
P3541-42 Semi-Flush Mts.-Bowl Style 768738
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Seabrook Weight: 7.3 Product Name: Two Light Close To Ceiling UPC: 785247112876 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Seabrook
Weight: 7.3
Product Name: Two Light Close To Ceiling
UPC: 785247112876
Category: Close To Ceiling
Glass: Antique Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768738
Product Name P3541-42 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details