Capital Lighting, Inc. P3540-86 Flush Mounts-Bowl Style 768732

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 12.1 Product Name: Three Light Close To Ceiling UPC: 785247354023 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 12.1 Product Name: Three Light Close To Ceiling UPC: 785247354023 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3540-86 Flush Mounts-Bowl Style - 768732 - Capital Lighting, Inc.
Columbus, OH, USA
P3540-86 Flush Mounts-Bowl Style
768732
P3540-86 Flush Mounts-Bowl Style 768732
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 12.1 Product Name: Three Light Close To Ceiling UPC: 785247354023 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Chestnut
Weight: 12.1
Product Name: Three Light Close To Ceiling
UPC: 785247354023
Category: Close To Ceiling
Glass: Antique Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768732
Product Name P3540-86 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details